The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. It features a 50 mΩ maximum initial contact resistance, a maximum switching current of 40 A, and a maximum switching power of 1200 W or 10,000 VA. The relay has a UL 508 and UL 873 spacing compliance with 3.18 mm through air and 6.36 mm over surface. It is rated for 2 HP at 250 VAC, operates within a temperature range of -55°C to 100°C, and uses AgCdO, AgSnOInO, or AgCdO+Au contact materials. The version with AgCdO+Au contacts includes gold plating, and the part offers a 0.6 W coil option with a 3.75 VDC must-operate voltage. It meets UL Class F insulation standards, is RoHS compliant, and has an IP67 epoxy sealed variant available. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5ST-OT2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |