The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. It features AgCdO or AgSnO contacts with optional gold plating, a 4 kV dielectric strength option, and RoHS compliance. The relay has a 0.6 W coil, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It supports 240 VAC, 277 VAC, and 280 VAC switching voltages, with a maximum switching current of 40 A and a mechanical life of 1 × 10⁷ operations. The part has a 5-pin configuration for UL 508 and UL 873 compliance and a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5S-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |