Picker Components General Purpose Relays PTRD-1A-5S-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring a SPST-NO contact form (1 Form A), AgCdO contacts with gold plating, and a 0.6 W coil. It is available in a sealed enclosure, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay operates at 5 VDC with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. It supports an operating temperature range of -55°C to 100°C, has a dielectric strength of 2,500 V between contacts and coil, and a maximum switching current of 40 A. The physical package uses PCB pins with a total weight of 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring a SPST-NO contact form (1 Form A), AgCdO contacts with gold plating, and a 0.6 W coil. It is available in a sealed enclosure, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay operates at 5 VDC with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. It supports an operating temperature range of -55°C to 100°C, has a dielectric strength of 2,500 V between contacts and coil, and a maximum switching current of 40 A. The physical package uses PCB pins with a total weight of 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-5S-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-5S-X-0.6G
General Purpose Relays 2500-PTRD-1A-5S-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-5S-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.23 - Modular step relays - 202390124000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details