The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and offering 1 form A or 1 form C contact configurations. It features an IP67 epoxy sealed option, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay operates at 0.6 W or 0.9 W coil power, with a 5 VDC coil version having a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. It supports operating temperatures from -55°C to 100°C and storage temperatures from -55°C to 125°C, with AgCdO or AgSnOInO contact materials. The T4 variant includes mounting tabs and is designed for panel mounting with quick-connect pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5S-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |