The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 300 VAC and 110 VDC. It is available in T4 and T5 mounting variants with QC pins and mounting tabs, featuring AgCdO or AgSnOInO contacts with optional AgCdO+Au plating. The relay meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface, with UL Class F insulation and IP67 epoxy sealing options. It operates from -55°C to 100°C, has a dielectric strength of 2,500 VAC between coil and contacts, and a mechanical life of 10^7 operations. Coil power options include 0.6 W and 0.9 W, with a 5 VDC coil requiring 6.5 Ω resistance, a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. RoHS compliant and rated for 2 HP at 250 VAC motor loads.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5S-OT4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |