The PTRD-T series is a 40-amp power PCB relay with a T90 footprint, designed for general-purpose switching. It supports 1A and 1C contact forms, with a maximum switching current of 40 A and voltage of 300 VAC. The 5 VDC coil consumes 0.6 W, with a must-operate voltage of 3.75 VDC. Contacts are AgCdO or AgSnOInO, with a gold-plated variant available. The relay is epoxy sealed to IP67, meets UL 508 and UL 873 spacing standards (3.18 mm air, 6.36 mm surface), and has F-class insulation. Operating temperature ranges from -55°C to 100°C, storage from -55°C to 125°C. It is RoHS compliant and weighs 13.5 grams. Mounting options include PCB pins and quick-connect terminals.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5S-OT2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |