The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 40 A at 240 VAC and 250 VAC. It features a 1 Form A contact configuration, AgCdO contacts with gold plating for the XG variant, and is available in a sealed (S) enclosure with pin 6 omitted per UL 508 and UL 873 spacing standards. The coil operates at 5 VDC with a power consumption of 0.9 W, and the relay meets UL Class F insulation with RoHS compliance. Dimensions, terminal strength, and environmental ratings including -55°C to 100°C operating temperature are standardized across the series.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5S-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |