The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations with AgCdO or AgSnO contacts. The part PTRD-1A-5-XH-0.6G is a variant with a 5 VDC coil, 0.6 W power consumption, 4 kV dielectric isolation (H version), and gold-plated AgCdO contacts. It meets UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and has a mechanical life of 1 × 10· operations and an electrical life of 5 × 10⁴ operations at 240 VAC, 40 A. The relay operates from -55°C to 100°C, has a dielectric strength of 4,000 V between contacts and coil, and features an open frame enclosure. Coil operate time is less than 15 ms and release time is less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |