The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in certain variants. The relay supports 0.6 W coil power, operates from -55°C to 100°C, and is RoHS compliant. The PTRD-1A-5-X-0.6G variant specifies a 5 VDC coil, 0.6 W power consumption, open frame enclosure, and gold-plated AgCdO contacts. It has a dielectric strength of 2,500 V between contacts and coil, with a switching voltage limit of 300 VAC and 110 VDC. Contact resistance is 50 mΩ max at 1 A, 6 VDC, and mechanical life exceeds 10^7 operations. The device is rated for 5 × 10^4 electrical operations at 40 A, 240 VAC resistive load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |