The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations, and rated for 240 VAC and 277 VAC resistive loads. It features AgCdO or AgSnO₂ contacts with optional gold-plated AgCdO+Au, meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant, and complies with RoHS. The relay has a 0.9 W coil, operates from -55°C to 100°C, and provides 4 kV dielectric isolation in the -H variant. The PTRD-1A-5-1-XHG variant includes a 5 VDC coil, pin 6 omission, RoHS compliance, and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |