The PTRD series is a general-purpose PCB relay with a T90 footprint, rated for 40 A at 240 VAC and 2 HP at 250 VAC, featuring AgCdO contacts and UL Class F insulation. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The part operates with a 0.6 W coil at 5 VDC, has a 3.75 VDC must-operate voltage, and a 0.5 VDC must-release voltage. It supports switching up to 110 VDC and 300 VAC, with a 1,000 MΩ minimum insulation resistance. The relay is RoHS compliant, has a -55°C to 100°C operating temperature range, and weighs 30 grams. The open-frame version has a PCB pin termination and is configured as SPST-NO (1 Form A).
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-5-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |