The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO2In2O3 contacts and Class F insulation. It supports 0.6 W, 0.9 W, and 1.1 W coil power options, with a 48 VDC coil variant. The -XH variant includes a 4 kV dielectric rating and omits pin 6 to meet UL 508 and UL 873 spacing requirements. The relay has a -55°C to 100°C operating temperature range, RoHS compliance, and a mechanical life of 10^7 operations. Terminal strength is 10 N, and it has a maximum switching power of 1,200 W resistive or 10,000 VA. The case is open frame with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48T-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |