The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgSnO₂In₂O₃ contacts and Class F insulation. It complies with UL 508 and UL 873 spacing with pin 6 omitted, meets RoHS standards, and operates from -55°C to 100°C. The relay supports 0.6 W, 0.9 W, or 1.1 W coil power options, with a 48 VDC coil version requiring 36 VDC to operate and releasing at 4.8 VDC. Dielectric strength is 2,500 VAC between contacts and coil, and 4,000 VAC for the -H option. The base model has an open-frame enclosure, solderable PCB pins, and a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |