The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 40 A switching current rating, 300 VAC maximum switching voltage, and 1200 W / 10,000 VA maximum switching power. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. It has AgCdO or AgSnOInO contacts, with an option for gold-plated AgCdO+Au contacts. The relay operates with 0.6 W or 0.9 W coil power, supports -55°C to 100°C operating temperature, and complies with RoHS. Mounting options include PCB pins with or without QC terminals and mounting tabs for panel mounting. The part number PTRD-1A-48ST-T2-X-0.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48ST-T2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |