The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in T4 and T5 variants with mounting tabs for panel installation. It features a 0.6 W coil, AgCdO+Au contacts, and is rated for 300 VAC switching voltage and 1200 W/10,000 VA switching power. The relay complies with UL 508 and UL 873 spacing requirements, has UL Class F insulation, and meets RoHS standards. It operates from -55°C to 100°C and has an IP67 epoxy-sealed option. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 operations at 240 VAC resistive load. The relay has a 13.5 g weight and uses solder lug termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48ST-OT4-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |