The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, with a maximum switching current of 40 A and switching power of 10,000 VA. The relay meets UL 508 and UL 873 spacing requirements, with 3.18 mm through-air and 6.36 mm surface clearance. It has Class F insulation, operates from -55°C to 100°C, and is RoHS compliant. The part is available in T2/T3 (PCB and QC pins) or T4/T5 (panel mount with mounting tabs) variants. The PTRD-1A-48ST-OT2-X-G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48ST-OT2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |