The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A) contact configuration. It supports coil voltages up to 48 VDC with a 0.6 W coil power rating and includes a 4 kV dielectric option (-H) for enhanced insulation. The relay features AgCdO contacts with gold plating, is process sealed (S), and meets RoHS compliance. It operates from -55°C to 100°C and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Maximum switching capacity is 40 A at 240 VAC and 30 A at 277 VAC, with a 1,200 W resistive and 10,000 VA motor load capacity. Mechanical life is rated at 1×10⁷ operations and electrical life at 5×10⁴ operations under rated load. The relay is packaged with PCB pins and has a weight of approximately 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |