The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay supports 48 VDC coil voltage, 0.9 W coil power, and is available in T2 (1 Form A) configuration with PCB and QC pins. It is process sealed, rated for -55°C to 100°C operating temperature, and complies with RoHS and REACH standards. Mechanical life is 10^7 operations, and electrical life is 5 × 10^4 operations at resistive loads. The relay has a maximum switching power of 10,000 VA and an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |