The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 48 VDC coil with 0.9 W power consumption, AgCdO+Au gold-plated contacts, and a PCB pin and quick connect termination style. It is process sealed, meets UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface), and is rated for 40 A switching at 280 VAC, with a maximum switching power of 10,000 VA and a mechanical life of 1 x 10^7 operations. Mounting is through PCB pins with optional quick connect, and the insulation is UL Class F. Operating temperature range is -55°C to 100°C, with storage from -55°C to 125°C. The part is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |