The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C configurations with PCB and QC pin terminations or mounting tabs. It is rated for 250 VAC, 40 A switching current, and 1200 W / 10,000 VA switching power, with AgCdO or AgSnOInO contacts and Class F insulation. The relay meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2500 V between coil and contacts, and operates from -55°C to 100°C. IP67 epoxy sealing is available. Coil power is 0.9 W for standard versions, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC at 48 VDC nominal. Weight is 13.5 grams and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |