The PTRD-T is a 40 A general purpose PCB relay with a T90 footprint, rated for 300 VAC and 110 VDC switching. It features AgCdO or AgSnOInO contacts with optional gold plating, operates from -55°C to 100°C, and has a 0.6 W or 0.9 W coil. It meets UL 508 and UL 873 spacing requirements, has 1,000 MΩ insulation resistance, and is RoHS compliant. Electrical life is 5 × 10⁴ operations; mechanical life is 1 × 10⁷. Available in PCB mount (T2/T3) and panel mount with tabs (T4/T5), with T2/T3 supporting both PCB pins and QC pins. IP67 epoxy sealing is an option. The part PTRD-1A-48S-OT2-X-0.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-OT2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |