The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A) contact configuration. It features a sealed enclosure, RoHS compliance, and Class F insulation. The relay supports a 48 VDC coil with 0.9 W power consumption, must operate at 36 VDC, and must release at 4.8 VDC. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and has a dielectric strength of 2,500 V between contacts and coil. Operating temperature ranges from -55°C to 100°C. The contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |