The PTRD series is a 40 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations, with a maximum switching current of 40 A and a switching voltage rating of up to 300 VAC. The part has a 0.6 W coil, operates at 48 VDC, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It features AgCdO contacts, Class F insulation, RoHS compliance, and an operating temperature range of -55°C to 100°C. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads. Dimensions are not explicitly given, but the mounting style is PCB pin with solder lug termination and open frame enclosure.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-48-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |