The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 spacing requirements with pin 6 omitted. It features AgCdO or AgSnO2In2O3 contacts, Class F insulation, RoHS compliance, and a 4 kV dielectric option. The relay operates with coil voltages of 3 to 110 VDC, consuming 0.6 W, 0.9 W, or 1.1 W. It has an operating temperature range of -55°C to 100°C, a mechanical life of 1 × 10^7 operations, and an electrical life of 5 × 10^4 operations under rated load. The sealed version (S) offers environmental protection and is rated for solderability at 260°C for 5 seconds. Dimensions and pin layout comply with industry standard PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |