Picker Components General Purpose Relays PTRD-1A-24ST-OT2-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a 24 VDC coil with 0.9 W power consumption, AgSnOInO contact material, and gold-plated contacts. The T2 mounting variant includes both PCB pins and quick-connect terminals. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C, and is rated for 10^7 mechanical operations. It is RoHS compliant and offers IP67 epoxy-sealed versions. Insulation is Class F, with a dielectric strength of 2,500 VAC between coil and contacts. Contact resistance is 50 mΩ max at 1 A, 6 VDC.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a 24 VDC coil with 0.9 W power consumption, AgSnOInO contact material, and gold-plated contacts. The T2 mounting variant includes both PCB pins and quick-connect terminals. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C, and is rated for 10^7 mechanical operations. It is RoHS compliant and offers IP67 epoxy-sealed versions. Insulation is Class F, with a dielectric strength of 2,500 VAC between coil and contacts. Contact resistance is 50 mΩ max at 1 A, 6 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-24ST-OT2-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-24ST-OT2-X-G
General Purpose Relays 2500-PTRD-1A-24ST-OT2-X-G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-24ST-OT2-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0600 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Electromechanical Interface Relays - 2824480 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Basic relay - 858-181 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers