The PTRD series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts with gold plating, and a 24 VDC coil consuming 0.9 W. The relay is process sealed, meets UL 508 and UL 873 spacing with pin 6 omitted, and complies with RoHS. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a dielectric strength of 2,500 V between contacts and coil, or 4,000 V with the -H option. Operating temperature ranges from -55°C to 100°C, and it offers 1×10⁷ mechanical operations and 5×10⁴ electrical operations at rated load. The unit weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24S-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |