The PTRD-T series is a 40 Amp power PCB relay designed for general-purpose switching applications, featuring a T90 footprint with panel mount options. It is available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations with QC pins and mounting tabs. Rated for 250 VAC and 40 A resistive load, it supports a maximum switching power of 10,000 VA and meets UL 508 and UL 873 spacing requirements. The relay operates at 48 VDC coil voltage, with a 0.6 W coil power variant, and includes gold-plated AgCdO+Au contacts. It is IP67 epoxy sealed, RoHS compliant, and maintains Class F insulation. Operating temperature ranges from -55°C to +100°C, and the device weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24S-T4-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |