Picker Components General Purpose Relays PTRD-1A-24S-T2-X-A0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It is available in Form A (SPST-NO) and Form C (SPDT) configurations with PCB and quick-connect pins, and mounting tabs for panel installation. This part has a 24 VDC coil consuming 0.6 W, gold-plated AgCdO+Au contacts, and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements with 3.18 mm clearance and 6.36 mm creepage. The relay operates from -55°C to 100°C, has a mechanical life of 10^7 operations, and is RoHS compliant. Insulation is Class F, with 2,500 VAC dielectric strength between coil and contacts and 1,500 VAC between contacts.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It is available in Form A (SPST-NO) and Form C (SPDT) configurations with PCB and quick-connect pins, and mounting tabs for panel installation. This part has a 24 VDC coil consuming 0.6 W, gold-plated AgCdO+Au contacts, and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements with 3.18 mm clearance and 6.36 mm creepage. The relay operates from -55°C to 100°C, has a mechanical life of 10^7 operations, and is RoHS compliant. Insulation is Class F, with 2,500 VAC dielectric strength between coil and contacts and 1,500 VAC between contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1A-24S-T2-X-A0.6G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-24S-T2-X-A0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details