The PTRD-T series is a 40-amp power PCB relay with a T90 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) configurations. This part features a 24 VDC coil with 0.9 W power consumption, gold-plated AgCdO+Au contacts, and an epoxy-sealed IP67 enclosure. It meets UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface), has a maximum switching capacity of 1200 W and 10,000 VA, and operates from -55°C to 100°C. The relay complies with RoHS and EU REACH standards, has a mechanical life of 10^7 operations, and a dielectric strength of 2500 VAC between coil and contacts. Mounting is panel-style with quick-connect pins and mounting tabs.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24S-OT4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |