The 56.O 70.2022 is a safety relay with two normally open and two normally closed force-guided contacts, designed for safety-critical control applications. It operates at a rated voltage of 20 V DC with a voltage range of 14.0 to 28.0 V DC and a coil resistance of 400 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in applications compliant with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It is designed for PCB mounting with solderable footprints, and its contact material is specified as AgSnO with a 0.2 µm gold plating. The relay ensures a minimum 0.5 mm air gap between open contacts throughout its service life, even under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 70.2022 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |