The PTRD-T series is a 40 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, operates with 0.6 W or 0.9 W coil power, and is RoHS compliant with UL Class F insulation. The T2 variant provides 1 Form A contact configuration with PCB and QC pins and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 V between coil and contacts, and operates from -55°C to 100°C. Maximum switching power is 10,000 VA, with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ cycles at rated load. The relay has an insulation resistance of 1,000 MΩ min and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24C-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |