The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, with gold-plated variants available, and supports 0.6 W or 0.9 W coil power. The part PTRD-1A-24C-OT2-X-G corresponds to a 1 Form A (SPST-NO) relay with a 24 VDC coil, PCB and QC terminations, dust cover enclosure, RoHS compliance, and gold-plated contacts. It meets UL 508 and UL 873 spacing standards, has an insulation resistance of 1,000 MΩ min at 500 VDC, and operates from -55°C to 100°C. The relay is certified under UL Class F insulation and has a mechanical life of 1×10⁷ operations. The physical dimensions and mounting style comply with the T2/T3 variant, featuring PCB pins and quick-connect terminations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24C-OT2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |