The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 24 VDC coil with 0.6 W power consumption, a 4 kV dielectric isolation option (-H), and AgCdO contacts. The relay has a 1 Form A (SPST-NO) contact configuration, a maximum switching voltage of 280 VAC, and operates from -55°C to 100°C. It complies with UL 508 and UL 873 spacing standards, with pin 6 omitted as required by the -H and -1 options. The package is an open-frame PCB mount with a weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24-XH-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |