The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 250 VAC motor loads up to 2 HP. It features a 1 Form A (SPST-NO) contact configuration with AgCdO contacts, RoHS compliance, and Class F insulation. The relay operates at 24 VDC with a coil power of 0.9 W, has a must operate voltage of 18 VDC, and a must release voltage of 2.4 VDC. Operating temperature ranges from -55°C to 100°C, and it supports mechanical life of 1 × 10⁷ operations. The device is available in open-frame or sealed variants and meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 option. Dielectric strength is 2,500 VAC between contacts and coil, and 4,000 VAC for the -H variant. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |