The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC switching, and meeting UL 508 and UL 873 spacing standards with pin 6 omitted. It offers a 2 HP at 250 VAC motor load rating, 4 kV dielectric strength option (-H), and operates with coil powers of 0.6 W, 0.9 W, or 1.1 W. The relay has a 24 VDC coil, AgCdO contacts, Class F insulation, and supports an operating temperature range from -55°C to 100°C. It is RoHS compliant, weighs 30 grams, and has a mechanical life of 10^7 operations. The part number PTRD-1A-24-X-0.6 matches the series configuration with SPST-NO contact form, 24 VDC coil, RoHS compliance, and 0.6 W coil power.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |