The PTRD series is a 40 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 40 A at 277 VAC. It features a 1 Form A (SPST-NO) contact configuration, AgCdO contacts with gold plating in the XG variant, and a 24 VDC coil consuming 0.9 W. The -1 suffix indicates pin 6 is omitted to meet UL 508 and UL 873 spacing requirements, and the -H dielectric option is not included. The relay operates from -55°C to 100°C, meets UL Class F insulation standards, and is RoHS compliant. Mechanical life rating is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations at 240 VAC, 40 A. Dielectric strength is 2,500 V between contacts and coil. The relay has 5 pin terminals and an open frame enclosure.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-24-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |