The PTRD series is a 40 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgSnO₂In₂O₃ contact material, and supports a 4 kV dielectric strength option with pin 6 omitted as standard in this variant. The relay is rated for 40 A switching current at 240 VAC, 2 HP at 250 VAC, and operates within a temperature range of -55°C to 100°C. It is RoHS compliant, has a coil voltage of 12 VDC with a power consumption of 0.9 W, and meets UL 508 and UL 873 spacing requirements. The device has an open frame enclosure and solderable PCB pins. Mechanical life exceeds 1 × 10⁷ operations. The part number PTRD-1A-12T-1-XHG corresponds to a verified variant within this series.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12T-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |