Picker Components General Purpose Relays PTRD-1A-12ST-T4-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a panel mount style with quick connect pins and mounting tabs (T4/T5 variant), a 12 VDC coil, and gold-plated AgCdO+Au contacts. The relay has a maximum switching current of 40 A and a maximum switching voltage of 300 VAC or 110 VDC, with a maximum switching power of 10,000 VA. It meets UL 508 and UL 873 spacing requirements, is rated for 2 HP at 250 VAC, and complies with UL Class F insulation and RoHS standards. The operating temperature range is -55°C to 100°C, and the contact material is AgCdO+Au. The part is epoxy sealed to IP67 and has a mechanical life of 1 × 10· operations and an electrical life of 5 × 10´ operations. The weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a panel mount style with quick connect pins and mounting tabs (T4/T5 variant), a 12 VDC coil, and gold-plated AgCdO+Au contacts. The relay has a maximum switching current of 40 A and a maximum switching voltage of 300 VAC or 110 VDC, with a maximum switching power of 10,000 VA. It meets UL 508 and UL 873 spacing requirements, is rated for 2 HP at 250 VAC, and complies with UL Class F insulation and RoHS standards. The operating temperature range is -55°C to 100°C, and the contact material is AgCdO+Au. The part is epoxy sealed to IP67 and has a mechanical life of 1 × 10· operations and an electrical life of 5 × 10´ operations. The weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-12ST-T4-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-12ST-T4-X-G
General Purpose Relays 2500-PTRD-1A-12ST-T4-X-G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-12ST-T4-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2176247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details
Safety Relays - 56.OA01.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
5 suppliers
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers