The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC. It features AgCdO or AgSnO₂₃ contacts, a 0.6 W, 0.9 W, or 1.1 W coil, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The -1-XH variant includes a 4 kV dielectric option and is RoHS compliant. The relay operates from -55°C to 100°C, has a 1,000 MΩ minimum insulation resistance, and offers a mechanical life of 1 × 10⁷ operations. Dimensions are provided for reference, with power pins measuring 0.8 mm × 1.5 mm and coil pins at 0.8 mm diameter.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12ST-1-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |