The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part uses T4 mounting with QC pins and mounting tabs. It features AgCdO+Au gold-plated contacts, a 12 VDC coil with 0.9 W power consumption, and an epoxy-sealed IP67 rating. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance, has a dielectric strength of 2,500 VAC between coil and contacts, and operates from -55°C to 100°C. Contact material is AgCdO+Au, with a maximum switching power of 10,000 VA and a mechanical life of 1 × 107 operations. It is RoHS compliant and has UL Class F insulation.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |