The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It features a 12 VDC coil consuming 0.9 W, with a must-operate voltage of 9 VDC and must-release voltage of 1.2 VDC. The relay has a SPST-NO (1 Form A) contact configuration with AgCdO contacts, PCB and QC pin terminations, and an epoxy-sealed IP67 variant available. It meets UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface), has a dielectric strength of 2,500 VAC between coil and contacts and 1,500 VAC between contacts, and operates from -55°C to 100°C. The insulation class is F, and it is RoHS compliant. Operating life is rated at 50,000 electrical operations and 10,000,000 mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |