The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. It features AgCdO or AgSnOInO contacts, UL 508 and UL 873 compliance, and a 3.18 mm air gap with 6.36 mm surface creepage. The relay supports switching up to 40 A at 300 VAC and 10,000 VA, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load. It operates from -55°C to 100°C, complies with RoHS V2 and REACH V3, and offers an IP67 epoxy sealed version. The part has a PCB and QC pinout mounting style with a total weight of 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |