The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC and 10,000 VA. It features a 1 Form A contact configuration, AgCdO contact material, and is available with a 4 kV dielectric option and gold-plated contacts. The relay has a 12 VDC coil consuming 0.9 W, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is RoHS compliant with Class F insulation, a 1,000 MΩ minimum insulation resistance, and solderability to 260°C for 5 seconds. The part has a weight of 30 grams and is offered in sealed or open-frame variants.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |