Picker Components General Purpose Relays PTRD-1A-12CT-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, with a maximum switching current of 40 A and a maximum switching power of 1200 W AC or 10,000 VA. The relay operates at 12 VDC coil voltage with a coil power of 0.9 W, meets UL 508 and UL 873 spacing requirements, and has a dielectric strength of 2500 V between coil and contacts. It is rated for 1x10⁷ mechanical operations and 5x10⁴ electrical operations under resistive load. The device operates from -55°C to 100°C, has an insulation resistance of 1000 MΩ min at 500 VDC, and complies with RoHS. The PTRD-1A-12CT-T2-X variant uses a T2 mounting type with PCB and QC pins and a dust cover enclosure.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, with a maximum switching current of 40 A and a maximum switching power of 1200 W AC or 10,000 VA. The relay operates at 12 VDC coil voltage with a coil power of 0.9 W, meets UL 508 and UL 873 spacing requirements, and has a dielectric strength of 2500 V between coil and contacts. It is rated for 1x10⁷ mechanical operations and 5x10⁴ electrical operations under resistive load. The device operates from -55°C to 100°C, has an insulation resistance of 1000 MΩ min at 500 VDC, and complies with RoHS. The PTRD-1A-12CT-T2-X variant uses a T2 mounting type with PCB and QC pins and a dust cover enclosure.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-12CT-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-12CT-T2-X
General Purpose Relays 2500-PTRD-1A-12CT-T2-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-12CT-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.0662 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2176247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details