Picker Components General Purpose Relays PTRD-1A-12CT-T2-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in two mounting configurations: T2/T3 with PCB and QC pins, and T4/T5 with QC pins and mounting tabs. This part, PTRD-1A-12CT-T2-X-0.6G, is a 1 Form A (SPST-NO) variant with a 12 VDC coil, 0.6 W power consumption, and AgCdO+Au gold-plated contacts. It features a dust cover, Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 40 A and 1200 W resistive load capacity. It operates from -55°C to 100°C, has an insulation resistance of 1000 MΩ min at 500 VDC, and is RoHS compliant. Mechanical life is 1 × 10· operations, with 5 × 10´ electrical operations at rated load.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in two mounting configurations: T2/T3 with PCB and QC pins, and T4/T5 with QC pins and mounting tabs. This part, PTRD-1A-12CT-T2-X-0.6G, is a 1 Form A (SPST-NO) variant with a 12 VDC coil, 0.6 W power consumption, and AgCdO+Au gold-plated contacts. It features a dust cover, Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 40 A and 1200 W resistive load capacity. It operates from -55°C to 100°C, has an insulation resistance of 1000 MΩ min at 500 VDC, and is RoHS compliant. Mechanical life is 1 × 10· operations, with 5 × 10´ electrical operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1A-12CT-T2-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-12CT-T2-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details