The PTRD series is a 40 amp PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO contacts and Class F insulation. It supports SPST-NO (1 Form A) contact configuration, with a must operate voltage of 9.00 VDC and must release voltage of 1.2 VDC for the 12 VDC coil. The variant includes pin #6 omitted to meet UL 508 and UL 873 spacing requirements, RoHS compliance, and gold-plated AgCdO+Au contacts. Coil power is 0.6 W, with operate time under 15 ms and release time under 10 ms. Operating temperature ranges from -55°C to 100°C, and the device weighs 30 grams. The enclosure is open frame with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |