The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring a 1 Form A contact configuration. It uses AgSnO2In2O3 contact material, meets UL 508 and UL 873 spacing with pin 6 omitted, and supports a 4 kV dielectric option. The relay operates with 0.9 W coil power at 110 VDC, has an operating temperature range of -55°C to 100°C, and is RoHS compliant. The insulation class is F, with an insulation resistance of at least 1000 MΩ at 500 V. The dielectric strength is 4000 V between contacts and coil in the H version. The physical package is an open frame design with PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110T-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |