The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 300 VAC and 110 VDC. It features a silver cadmium oxide contact material with gold plating option, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 configuration. The relay supports coil voltages up to 110 VDC with a 0.9 W power dissipation, operates from -55°C to 100°C, and has a dielectric strength of 2,500 V between contacts and coil. RoHS compliance and 4 kV dielectric option (-H) are available. The part number PTRD-1A-110T-XG corresponds to a variant with AgSnO₂In₂O₃ contacts, 110 VDC coil, RoHS compliance, and gold-plated contacts, fitting the series' general specifications.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110T-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |