The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and 1,200 W/10,000 VA switching power. It features AgCdO or AgSnO₂In₂O₃ contacts, Class F insulation, and RoHS compliance. The -XHG variant includes a 4 kV dielectric option and gold-plated AgCdO+Au contacts, with a 110 VDC coil rated at 0.9 W, operate time under 15 ms, release time under 10 ms, and operating temperature from -55°C to 100°C. The relay is available in open or sealed enclosures, with a 6-pin configuration omitting pin 6 to meet UL 508 and UL 873 spacing requirements of 3.18 mm air gap and 6.36 mm surface creepage. Physical dimensions and weight are provided for reference, with terminal strength rated at 10 N and solderability compliant to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110ST-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |