The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in panel mount configurations with QC pins and mounting tabs. It is rated for 40 A at 250 VAC and 2 HP at 250 VAC, with maximum switching power of 1200 W and 10,000 VA. The relay features AgSnOInO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. It operates from -55°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations at resistive loads. The coil operates at 110 VDC with a power consumption of 0.9 W, must operate at 82.5 VDC, and must release at 11 VDC. The part is RoHS compliant and has an insulation resistance of 1000 M Ω min at 500 VDC. The specific variant T4 with dust cover is included in the series.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110ST-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |